PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: T9 Circline
Qty: 1
Wattage: 22
Finish: White
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 153x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 11.5
Blade span: 52
Blade type: Pointed Tip
Electricity Use: 67
Light Kit: Included
Speeds: 165/115/63 RPM
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5116
Airflow Efficienty: 76
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 699683 |
| Product Name | 77525-8506 Fans-Ceiling Fans |