Hunter Fan Company Forest Hill - 48" 23949

Description
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Midas Black Finish Aged Barnwood Blades Number of Bulbs: 2 Number of Blades: 5 CFM High: 3897 Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty Remote control included
Description
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Midas Black Finish Aged Barnwood Blades Number of Bulbs: 2 Number of Blades: 5 CFM High: 3897 Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty Remote control included

Suppliers

Company
Product
Description
Supplier Links
Forest Hill - 48" - 23949 - Hunter Fan Company
Memphis, TN, USA
Forest Hill - 48"
23949
Forest Hill - 48" 23949
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Midas Black Finish Aged Barnwood Blades Number of Bulbs: 2 Number of Blades: 5 CFM High: 3897 Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty Remote control included

Traditional

Small Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Midas Black Finish
  • Aged Barnwood Blades
  • Number of Bulbs: 2
  • Number of Blades: 5
  • CFM High: 3897
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
  • Remote control included
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23949
Product Name Forest Hill - 48"
Unlock Full Specs
to access all available technical data

Similar Products