Capital Lighting, Inc. 664-6-514 Mid. Chandeliers-Candle 699644

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
664-6-514 Mid. Chandeliers-Candle - 699644 - Capital Lighting, Inc.
Columbus, OH, USA
664-6-514 Mid. Chandeliers-Candle
699644
664-6-514 Mid. Chandeliers-Candle 699644
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 29.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chrome
Product Name: Six Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699644
Product Name 664-6-514 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details