Capital Lighting, Inc. 665-2-514 Sconces-Double Candle 699640

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Wall Bracket Category: Wall Bracket Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Wall Bracket Category: Wall Bracket Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
665-2-514 Sconces-Double Candle - 699640 - Capital Lighting, Inc.
Columbus, OH, USA
665-2-514 Sconces-Double Candle
699640
665-2-514 Sconces-Double Candle 699640
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Wall Bracket Category: Wall Bracket Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 10.50
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Wall Bracket
Category: Wall Bracket
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699640
Product Name 665-2-514 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details