Capital Lighting, Inc. 6793-8-50 Foyer/Hall Lanterns-Glass w/Frame 699639

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Spanish Silver Product Name: Eight Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Spanish Silver Product Name: Eight Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6793-8-50 Foyer/Hall Lanterns-Glass w/Frame - 699639 - Capital Lighting, Inc.
Columbus, OH, USA
6793-8-50 Foyer/Hall Lanterns-Glass w/Frame
699639
6793-8-50 Foyer/Hall Lanterns-Glass w/Frame 699639
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Spanish Silver Product Name: Eight Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Spanish Silver
Product Name: Eight Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699639
Product Name 6793-8-50 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details