Capital Lighting, Inc. 6891-3-44 Foyer/Hall Lanterns-Open Frame 699637

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6891-3-44 Foyer/Hall Lanterns-Open Frame - 699637 - Capital Lighting, Inc.
Columbus, OH, USA
6891-3-44 Foyer/Hall Lanterns-Open Frame
699637
6891-3-44 Foyer/Hall Lanterns-Open Frame 699637
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 37.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Toasted Sienna
Product Name: Three Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699637
Product Name 6891-3-44 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details