PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Oil Rubbed Bronze
Weight: 15.2
Product Name: Pro Builder Orb W/ 52 Orb Dg
UPC: 98612912927
Category: Fans
Wire: 6``
Motor size: 153x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Light Kit: Adaptable
Speeds: Three
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 699504 |
| Product Name | PFES52-ORB Fans-Ceiling Fans |