Hunter Fan Company Westcott - 52" 21095

Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Walnut Blades Number of Bulbs: 2 Number of Blades: 5 CFM High: 4382 Bulb Watts: 60W Light fixture included Limited Lifetime Warranty
Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Walnut Blades Number of Bulbs: 2 Number of Blades: 5 CFM High: 4382 Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Westcott - 52" - 21095 - Hunter Fan Company
Memphis, TN, USA
Westcott - 52"
21095
Westcott - 52" 21095
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Walnut Blades Number of Bulbs: 2 Number of Blades: 5 CFM High: 4382 Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Casual

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • New Bronze Finish
  • Dark Cherry / Walnut Blades
  • Number of Bulbs: 2
  • Number of Blades: 5
  • CFM High: 4382
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21095
Product Name Westcott - 52"
Unlock Full Specs
to access all available technical data

Similar Products