PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Bulb
Finish: Antique Copper
Weight: 34.3
Product Name: Antique Copper fan comes with combination Antique Copper / Teak Blade
UPC: 98612914198
Category: Fans
Motor size: 212x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 16
Blade span: 60
Light Kit: Adaptable
Speeds: Three
Optional Control: Remote control adaptable.
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 699503 |
| Product Name | RL-AC Fans-Ceiling Fans |