Capital Lighting, Inc. 630-8-514 Mid. Chandeliers-Candle 699483

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
630-8-514 Mid. Chandeliers-Candle - 699483 - Capital Lighting, Inc.
Columbus, OH, USA
630-8-514 Mid. Chandeliers-Candle
699483
630-8-514 Mid. Chandeliers-Candle 699483
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Chrome
Product Name: Eight Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699483
Product Name 630-8-514 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details