PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.75
Bulb
Type: T3
Qty: 2
Wattage: 50
Finish: Brushed Stainless Steel
Weight: 26
Product Name: Two Light Ceiling Fan
UPC: 783927304511
Category: Ceiling Fans
Glass: Cased Opal / Clear Outside
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 66
Light Kit: Integrated
Speeds: 3
Optional Control: Full Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 5032
Airflow Efficienty: 76
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 698854 |
| Product Name | 300014BSS Fans-Ceiling Fans |