Hunter Fan Company Cortland - 54" 22720

Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Basque Black with Brushed Gold Accents Finish Aged Ebony Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Candelabra bulb(s) Brushed Gold Accents Shades glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5934 AVT Hanging System™ Canopy Bulb Watts: 40W Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Basque Black with Brushed Gold Accents Finish Aged Ebony Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Candelabra bulb(s) Brushed Gold Accents Shades glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5934 AVT Hanging System™ Canopy Bulb Watts: 40W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Cortland - 54" - 22720 - Hunter Fan Company
Memphis, TN, USA
Cortland - 54"
22720
Cortland - 54" 22720
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Basque Black with Brushed Gold Accents Finish Aged Ebony Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Candelabra bulb(s) Brushed Gold Accents Shades glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5934 AVT Hanging System™ Canopy Bulb Watts: 40W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Formal

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Basque Black with Brushed Gold Accents Finish
  • Aged Ebony Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 4 Candelabra bulb(s)
  • Brushed Gold Accents Shades glass
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 5934
  • AVT Hanging System™ Canopy
  • Bulb Watts: 40W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 22720
Product Name Cortland - 54"
Unlock Full Specs
to access all available technical data

Similar Products