Capital Lighting, Inc. 10828OZ Flush Mounts-Bowl Style 698830

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.65 Bulb Type: Fluorescent Qty: 3 Wattage: 26 Finish: Olde Bronze Weight: 10.24 Product Name: Three Light Ceiling Fixture UPC: 783927314619 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.65 Bulb Type: Fluorescent Qty: 3 Wattage: 26 Finish: Olde Bronze Weight: 10.24 Product Name: Three Light Ceiling Fixture UPC: 783927314619 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10828OZ Flush Mounts-Bowl Style - 698830 - Capital Lighting, Inc.
Columbus, OH, USA
10828OZ Flush Mounts-Bowl Style
698830
10828OZ Flush Mounts-Bowl Style 698830
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.65 Bulb Type: Fluorescent Qty: 3 Wattage: 26 Finish: Olde Bronze Weight: 10.24 Product Name: Three Light Ceiling Fixture UPC: 783927314619 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.65
Bulb
Type: Fluorescent
Qty: 3
Wattage: 26
Finish: Olde Bronze
Weight: 10.24
Product Name: Three Light Ceiling Fixture
UPC: 783927314619
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698830
Product Name 10828OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details