Capital Lighting, Inc. 2752NIFL Pendants-Bowl Style 698826

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Fluorescent Qty: 1 Wattage: 55 Finish: Brushed Nickel Weight: 12 Product Name: One Light Pendant UPC: 783927314985 Category: Pendants Glass: Satin-Etched White Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Fluorescent Qty: 1 Wattage: 55 Finish: Brushed Nickel Weight: 12 Product Name: One Light Pendant UPC: 783927314985 Category: Pendants Glass: Satin-Etched White Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2752NIFL Pendants-Bowl Style - 698826 - Capital Lighting, Inc.
Columbus, OH, USA
2752NIFL Pendants-Bowl Style
698826
2752NIFL Pendants-Bowl Style 698826
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Fluorescent Qty: 1 Wattage: 55 Finish: Brushed Nickel Weight: 12 Product Name: One Light Pendant UPC: 783927314985 Category: Pendants Glass: Satin-Etched White Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 22.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 55
Finish: Brushed Nickel
Weight: 12
Product Name: One Light Pendant
UPC: 783927314985
Category: Pendants
Glass: Satin-Etched White
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698826
Product Name 2752NIFL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details