Capital Lighting, Inc. 306001-17-H72 Exterior -Wall Mount 698538

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 7.6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 7.6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
306001-17-H72 Exterior -Wall Mount - 698538 - Capital Lighting, Inc.
Columbus, OH, USA
306001-17-H72 Exterior -Wall Mount
698538
306001-17-H72 Exterior -Wall Mount 698538
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 7.6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 7.6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698538
Product Name 306001-17-H72 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details