Capital Lighting, Inc. 306012-15-G160 Exterior -Wall Mount 698517

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.40 Extension: 7.8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.40 Extension: 7.8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
306012-15-G160 Exterior -Wall Mount - 698517 - Capital Lighting, Inc.
Columbus, OH, USA
306012-15-G160 Exterior -Wall Mount
698517
306012-15-G160 Exterior -Wall Mount 698517
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.40 Extension: 7.8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.40
Extension: 7.8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Bronze
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698517
Product Name 306012-15-G160 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details