Capital Lighting, Inc. 306014-17-H152 Exterior -Wall Mount 698514

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.80 Extension: 9.4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.80 Extension: 9.4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
306014-17-H152 Exterior -Wall Mount - 698514 - Capital Lighting, Inc.
Columbus, OH, USA
306014-17-H152 Exterior -Wall Mount
698514
306014-17-H152 Exterior -Wall Mount 698514
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.80 Extension: 9.4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.80
Extension: 9.4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698514
Product Name 306014-17-H152 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details