Capital Lighting, Inc. 104-12 Sconces-Pocket 698478

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.75 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Stained Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042992290 Category: Interior Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.75 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Stained Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042992290 Category: Interior Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
104-12 Sconces-Pocket - 698478 - Capital Lighting, Inc.
Columbus, OH, USA
104-12 Sconces-Pocket
698478
104-12 Sconces-Pocket 698478
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.75 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Stained Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042992290 Category: Interior Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 17.75
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Stained Silver Leaf
Product Name: Two Light Wall Sconce
UPC: 782042992290
Category: Interior
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698478
Product Name 104-12 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details