Capital Lighting, Inc. 107-35 Flush Mounts-Bowl Style 698468

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 24.50 Length 24.50 Extension: 6.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Champagne Leaf Product Name: Five Light Flush UPC: 782042992498 Category: Interior Canopy: 19.5``LX6.5``W/DiaX1 ``H Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 24.50 Length 24.50 Extension: 6.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Champagne Leaf Product Name: Five Light Flush UPC: 782042992498 Category: Interior Canopy: 19.5``LX6.5``W/DiaX1 ``H Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
107-35 Flush Mounts-Bowl Style - 698468 - Capital Lighting, Inc.
Columbus, OH, USA
107-35 Flush Mounts-Bowl Style
698468
107-35 Flush Mounts-Bowl Style 698468
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 24.50 Length 24.50 Extension: 6.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Champagne Leaf Product Name: Five Light Flush UPC: 782042992498 Category: Interior Canopy: 19.5``LX6.5``W/DiaX1 ``H Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 24.50
Length 24.50
Extension: 6.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Champagne Leaf
Product Name: Five Light Flush
UPC: 782042992498
Category: Interior
Canopy: 19.5``LX6.5``W/DiaX1``H
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698468
Product Name 107-35 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details