Capital Lighting, Inc. 106-012 Island/Pool Table-4 Light + 698463

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 34.00 Length 34.00 Extension: 5 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Antique Silver Leaf Product Name: 12 Light Chandelier Oval UPC: 782042992443 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 34.00 Length 34.00 Extension: 5 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Antique Silver Leaf Product Name: 12 Light Chandelier Oval UPC: 782042992443 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
106-012 Island/Pool Table-4 Light + - 698463 - Capital Lighting, Inc.
Columbus, OH, USA
106-012 Island/Pool Table-4 Light +
698463
106-012 Island/Pool Table-4 Light + 698463
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 34.00 Length 34.00 Extension: 5 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Antique Silver Leaf Product Name: 12 Light Chandelier Oval UPC: 782042992443 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 34.00
Length 34.00
Extension: 5
Bulb
Type: Candelabra
Qty: 12
Wattage: 25
Finish: Antique Silver Leaf
Product Name: 12 Light Chandelier Oval
UPC: 782042992443
Category: Interior
Canopy: 19.5``LX6.5``W/DiaX0.625``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698463
Product Name 106-012 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details