Capital Lighting, Inc. 138575-03-H251 Island/Pool Table-4 Light + 698269

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.40 Height: 26.40 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Product Name: Pendant Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.40 Height: 26.40 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Product Name: Pendant Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
138575-03-H251 Island/Pool Table-4 Light + - 698269 - Capital Lighting, Inc.
Columbus, OH, USA
138575-03-H251 Island/Pool Table-4 Light +
698269
138575-03-H251 Island/Pool Table-4 Light + 698269
PRODUCT DETAILS / SPECS Width/Dia: 42.40 Height: 26.40 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Product Name: Pendant Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 42.40
Height: 26.40
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mahogany
Product Name: Pendant
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698269
Product Name 138575-03-H251 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details