Capital Lighting, Inc. 204672-07-H169 Sconces-Double Glass 698251

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.90 Height: 29.60 Extension: 5.9 Bulb Type: BT15 Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.90 Height: 29.60 Extension: 5.9 Bulb Type: BT15 Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
204672-07-H169 Sconces-Double Glass - 698251 - Capital Lighting, Inc.
Columbus, OH, USA
204672-07-H169 Sconces-Double Glass
698251
204672-07-H169 Sconces-Double Glass 698251
PRODUCT DETAILS / SPECS Width/Dia: 11.90 Height: 29.60 Extension: 5.9 Bulb Type: BT15 Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 11.90
Height: 29.60
Extension: 5.9
Bulb
Type: BT15
Qty: 2
Wattage: 100
Finish: Dark Smoke
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698251
Product Name 204672-07-H169 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details