Capital Lighting, Inc. 18793-393-05-I268 Mini Pendants-Rod 698202

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 21.60 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Bronze Product Name: Pendant Glass: Seeded Clear Canopy: 18CN39
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 21.60 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Bronze Product Name: Pendant Glass: Seeded Clear Canopy: 18CN39

Suppliers

Company
Product
Description
Supplier Links
18793-393-05-I268 Mini Pendants-Rod - 698202 - Capital Lighting, Inc.
Columbus, OH, USA
18793-393-05-I268 Mini Pendants-Rod
698202
18793-393-05-I268 Mini Pendants-Rod 698202
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 21.60 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Bronze Product Name: Pendant Glass: Seeded Clear Canopy: 18CN39

PRODUCT DETAILS / SPECS
Width/Dia: 4.80
Height: 21.60
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Bronze
Product Name: Pendant
Glass: Seeded Clear
Canopy: 18CN39

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698202
Product Name 18793-393-05-I268 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details