Capital Lighting, Inc. 104125-05-CTO Mid. Chandeliers-Candle 698089

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.70 Height: 29.80 Bulb Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.70 Height: 29.80 Bulb Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
104125-05-CTO Mid. Chandeliers-Candle - 698089 - Capital Lighting, Inc.
Columbus, OH, USA
104125-05-CTO Mid. Chandeliers-Candle
698089
104125-05-CTO Mid. Chandeliers-Candle 698089
PRODUCT DETAILS / SPECS Width/Dia: 26.70 Height: 29.80 Bulb Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.70
Height: 29.80
Bulb
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698089
Product Name 104125-05-CTO Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details