Capital Lighting, Inc. 82872 Island/Pool Table-4 Light + 697879

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.00 Extension: 21 Bulb Type: Medium Qty: 6 Wattage: 25 Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.00 Extension: 21 Bulb Type: Medium Qty: 6 Wattage: 25 Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82872 Island/Pool Table-4 Light + - 697879 - Capital Lighting, Inc.
Columbus, OH, USA
82872 Island/Pool Table-4 Light +
697879
82872 Island/Pool Table-4 Light + 697879
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.00 Extension: 21 Bulb Type: Medium Qty: 6 Wattage: 25 Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 27.00
Extension: 21
Bulb
Type: Medium
Qty: 6
Wattage: 25
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697879
Product Name 82872 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details