Capital Lighting, Inc. 82876 Island/Pool Table-3 Light Bar 697876

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 17.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 25 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 17.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 25 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82876 Island/Pool Table-3 Light Bar - 697876 - Capital Lighting, Inc.
Columbus, OH, USA
82876 Island/Pool Table-3 Light Bar
697876
82876 Island/Pool Table-3 Light Bar 697876
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 17.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 25 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 17.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 25
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697876
Product Name 82876 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details