Capital Lighting, Inc. 98340 Lamps-Accent Lamps 697832

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 25 Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 25 Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
98340 Lamps-Accent Lamps - 697832 - Capital Lighting, Inc.
Columbus, OH, USA
98340 Lamps-Accent Lamps
697832
98340 Lamps-Accent Lamps 697832
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 25 Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.50
Bulb
Type: Medium
Qty: 2
Wattage: 25
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697832
Product Name 98340 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details