Capital Lighting, Inc. 16149BL-15 Fans-Light Kits 697799

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Length 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Ceiling Fan Light Kit UPC: 785652614910 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Length 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Ceiling Fan Light Kit UPC: 785652614910 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
16149BL-15 Fans-Light Kits - 697799 - Capital Lighting, Inc.
Columbus, OH, USA
16149BL-15 Fans-Light Kits
697799
16149BL-15 Fans-Light Kits 697799
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Length 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Ceiling Fan Light Kit UPC: 785652614910 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Length 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Ceiling Fan Light Kit
UPC: 785652614910
Category: Ceiling Fans
Safety Rating: cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697799
Product Name 16149BL-15 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details