Capital Lighting, Inc. 40124-05 Bathroom Fixtures-Two Lights 697782

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Wall/Bath UPC: 785652401244 Category: Wall - Bath Lighting Glass: Satin Etched Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Wall/Bath UPC: 785652401244 Category: Wall - Bath Lighting Glass: Satin Etched Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
40124-05 Bathroom Fixtures-Two Lights - 697782 - Capital Lighting, Inc.
Columbus, OH, USA
40124-05 Bathroom Fixtures-Two Lights
697782
40124-05 Bathroom Fixtures-Two Lights 697782
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Wall/Bath UPC: 785652401244 Category: Wall - Bath Lighting Glass: Satin Etched Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Wall/Bath
UPC: 785652401244
Category: Wall - Bath Lighting
Glass: Satin Etched
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697782
Product Name 40124-05 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details