Capital Lighting, Inc. 31851BLE-965 Mid. Chandeliers-Glass Down 697758

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 15.81 Length 15.81 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Five Light Chandelier UPC: 785652318665 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 15.81 Length 15.81 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Five Light Chandelier UPC: 785652318665 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31851BLE-965 Mid. Chandeliers-Glass Down - 697758 - Capital Lighting, Inc.
Columbus, OH, USA
31851BLE-965 Mid. Chandeliers-Glass Down
697758
31851BLE-965 Mid. Chandeliers-Glass Down 697758
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 15.81 Length 15.81 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Five Light Chandelier UPC: 785652318665 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 15.81
Length 15.81
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: Five Light Chandelier
UPC: 785652318665
Category: Chandeliers
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697758
Product Name 31851BLE-965 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details