Capital Lighting, Inc. 31850BLE-782 Mid. Chandeliers-Glass Down 697751

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 15.81 Length 15.81 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three LIght Chandelier UPC: 785652318627 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 15.81 Length 15.81 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three LIght Chandelier UPC: 785652318627 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31850BLE-782 Mid. Chandeliers-Glass Down - 697751 - Capital Lighting, Inc.
Columbus, OH, USA
31850BLE-782 Mid. Chandeliers-Glass Down
697751
31850BLE-782 Mid. Chandeliers-Glass Down 697751
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 15.81 Length 15.81 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three LIght Chandelier UPC: 785652318627 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 15.81
Length 15.81
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Heirloom Bronze
Product Name: Three LIght Chandelier
UPC: 785652318627
Category: Pendant Lighting
Glass: Smokey Amber
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697751
Product Name 31850BLE-782 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details