Capital Lighting, Inc. 82200 Semi-Flush Mts.-Bowl Style 697586

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 20.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 20.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82200 Semi-Flush Mts.-Bowl Style - 697586 - Capital Lighting, Inc.
Columbus, OH, USA
82200 Semi-Flush Mts.-Bowl Style
697586
82200 Semi-Flush Mts.-Bowl Style 697586
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 20.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 20.50
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Copper
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697586
Product Name 82200 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details