Capital Lighting, Inc. 73892 Flush Mounts-Other 697529

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
73892 Flush Mounts-Other - 697529 - Capital Lighting, Inc.
Columbus, OH, USA
73892 Flush Mounts-Other
697529
73892 Flush Mounts-Other 697529
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mica
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697529
Product Name 73892 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details