Capital Lighting, Inc. 78016 Island/Pool Table-4 Light + 697521

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 20.00 Length 20.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Earth Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 20.00 Length 20.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Earth Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
78016 Island/Pool Table-4 Light + - 697521 - Capital Lighting, Inc.
Columbus, OH, USA
78016 Island/Pool Table-4 Light +
697521
78016 Island/Pool Table-4 Light + 697521
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 20.00 Length 20.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Earth Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 20.00
Length 20.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Earth
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697521
Product Name 78016 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details