Capital Lighting, Inc. 44706-05 Bathroom Fixtures-Two Lights 697484

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 10.38 Length 10.38 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Wall/Bath UPC: 785652141331 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 15/32`` W:6`` H:6`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 10.38 Length 10.38 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Wall/Bath UPC: 785652141331 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 15/32`` W:6`` H:6`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44706-05 Bathroom Fixtures-Two Lights - 697484 - Capital Lighting, Inc.
Columbus, OH, USA
44706-05 Bathroom Fixtures-Two Lights
697484
44706-05 Bathroom Fixtures-Two Lights 697484
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 10.38 Length 10.38 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Wall/Bath UPC: 785652141331 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 15/32`` W:6`` H:6`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.31
Height: 10.38
Length 10.38
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Wall/Bath
UPC: 785652141331
Category: Wall - Bath Lighting
Glass: Cased Opal Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 15/32`` W:6`` H:6``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697484
Product Name 44706-05 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details