Capital Lighting, Inc. 82136-08 Exterior -Post/Pier Head 697385

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.16 Height: 17.44 Length 17.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: One Light Outdoor Post Lantern UPC: 785652821363 Category: Outdoor Lighting Connection: Post Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.16 Height: 17.44 Length 17.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: One Light Outdoor Post Lantern UPC: 785652821363 Category: Outdoor Lighting Connection: Post Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82136-08 Exterior -Post/Pier Head - 697385 - Capital Lighting, Inc.
Columbus, OH, USA
82136-08 Exterior -Post/Pier Head
697385
82136-08 Exterior -Post/Pier Head 697385
PRODUCT DETAILS / SPECS Width/Dia: 8.16 Height: 17.44 Length 17.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: One Light Outdoor Post Lantern UPC: 785652821363 Category: Outdoor Lighting Connection: Post Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.16
Height: 17.44
Length 17.44
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Rust Patina
Product Name: One Light Outdoor Post Lantern
UPC: 785652821363
Category: Outdoor Lighting
Connection: Post
Safety Rating: ETL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697385
Product Name 82136-08 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details