Capital Lighting, Inc. 82131-12 Exterior -Post/Pier Head 697382

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 16.31 Length 16.31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Post Lantern UPC: 785652821318 Category: Outdoor Lighting Connection: Post Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 16.31 Length 16.31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Post Lantern UPC: 785652821318 Category: Outdoor Lighting Connection: Post Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82131-12 Exterior -Post/Pier Head - 697382 - Capital Lighting, Inc.
Columbus, OH, USA
82131-12 Exterior -Post/Pier Head
697382
82131-12 Exterior -Post/Pier Head 697382
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 16.31 Length 16.31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Post Lantern UPC: 785652821318 Category: Outdoor Lighting Connection: Post Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.13
Height: 16.31
Length 16.31
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Post Lantern
UPC: 785652821318
Category: Outdoor Lighting
Connection: Post
Safety Rating: ETL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697382
Product Name 82131-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details