Capital Lighting, Inc. 77625-962 Semi-Flush Mts.-Bowl Style 697322

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.44 Height: 15.44 Length 15.44 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Semi-Flush Convertible Fixture UPC: 785652756047 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.44 Height: 15.44 Length 15.44 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Semi-Flush Convertible Fixture UPC: 785652756047 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77625-962 Semi-Flush Mts.-Bowl Style - 697322 - Capital Lighting, Inc.
Columbus, OH, USA
77625-962 Semi-Flush Mts.-Bowl Style
697322
77625-962 Semi-Flush Mts.-Bowl Style 697322
PRODUCT DETAILS / SPECS Width/Dia: 12.44 Height: 15.44 Length 15.44 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Semi-Flush Convertible Fixture UPC: 785652756047 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 12.44
Height: 15.44
Length 15.44
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Semi-Flush Convertible Fixture
UPC: 785652756047
Category: Close to Ceiling Lighting
Glass: Satin Etched
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697322
Product Name 77625-962 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details