Capital Lighting, Inc. 31007CU/CRY085/SHD62 Large Chandeliers-Candle 697219

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 54.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Colonial Umber Weight: 55 Product Name: Five Light Chandelier with Crystal & Shades UPC: 783209070882 Category: Multi-Tier Chandelier Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 54.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Colonial Umber Weight: 55 Product Name: Five Light Chandelier with Crystal & Shades UPC: 783209070882 Category: Multi-Tier Chandelier Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
31007CU/CRY085/SHD62 Large Chandeliers-Candle - 697219 - Capital Lighting, Inc.
Columbus, OH, USA
31007CU/CRY085/SHD62 Large Chandeliers-Candle
697219
31007CU/CRY085/SHD62 Large Chandeliers-Candle 697219
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 54.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Colonial Umber Weight: 55 Product Name: Five Light Chandelier with Crystal & Shades UPC: 783209070882 Category: Multi-Tier Chandelier Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 50.50
Height: 54.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 40
Finish: Colonial Umber
Weight: 55
Product Name: Five Light Chandelier with Crystal & Shades
UPC: 783209070882
Category: Multi-Tier Chandelier
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697219
Product Name 31007CU/CRY085/SHD62 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details