Capital Lighting, Inc. 88018-15 Exterior -Wall Mount 697179

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.94 Height: 8.88 Length 8.88 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Wall Lantern UPC: 785652880193 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.94 Height: 8.88 Length 8.88 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Wall Lantern UPC: 785652880193 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88018-15 Exterior -Wall Mount - 697179 - Capital Lighting, Inc.
Columbus, OH, USA
88018-15 Exterior -Wall Mount
697179
88018-15 Exterior -Wall Mount 697179
PRODUCT DETAILS / SPECS Width/Dia: 5.94 Height: 8.88 Length 8.88 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Wall Lantern UPC: 785652880193 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.94
Height: 8.88
Length 8.88
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Outdoor Wall Lantern
UPC: 785652880193
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697179
Product Name 88018-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details