Capital Lighting, Inc. 5526TP/7255 Flush Mounts-Bowl Style 696895

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.75 Bulb Type: G24Q-1 Qty: 2 Wattage: 13 Finish: Tawny Port Product Name: Two Light Flush Mount Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.75 Bulb Type: G24Q-1 Qty: 2 Wattage: 13 Finish: Tawny Port Product Name: Two Light Flush Mount Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
5526TP/7255 Flush Mounts-Bowl Style - 696895 - Capital Lighting, Inc.
Columbus, OH, USA
5526TP/7255 Flush Mounts-Bowl Style
696895
5526TP/7255 Flush Mounts-Bowl Style 696895
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.75 Bulb Type: G24Q-1 Qty: 2 Wattage: 13 Finish: Tawny Port Product Name: Two Light Flush Mount Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.75
Bulb
Type: G24Q-1
Qty: 2
Wattage: 13
Finish: Tawny Port
Product Name: Two Light Flush Mount
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696895
Product Name 5526TP/7255 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details