Capital Lighting, Inc. 5457TP/NS112 Semi-Flush Mts.-Bowl Style 696893

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tawny Port Product Name: Three Light Semi Flush Glass: Iridescent Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tawny Port Product Name: Three Light Semi Flush Glass: Iridescent Shell

Suppliers

Company
Product
Description
Supplier Links
5457TP/NS112 Semi-Flush Mts.-Bowl Style - 696893 - Capital Lighting, Inc.
Columbus, OH, USA
5457TP/NS112 Semi-Flush Mts.-Bowl Style
696893
5457TP/NS112 Semi-Flush Mts.-Bowl Style 696893
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tawny Port Product Name: Three Light Semi Flush Glass: Iridescent Shell

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tawny Port
Product Name: Three Light Semi Flush
Glass: Iridescent Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696893
Product Name 5457TP/NS112 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details