PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise Shell
Product Name: One Light Outdoor Wall Lantern
Glass: Amber Etched
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 696839 |
| Product Name | 9451TO Exterior -Wall Mount |
| Application | Residential; Outdoor |