Capital Lighting, Inc. P2784-77 Bathroom Fixtures-Two Lights 696601

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 7.62 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Product Name: Two Light Bath Fixture UPC: 785247151028 Category: Bath & Vanity Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 7.62 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Product Name: Two Light Bath Fixture UPC: 785247151028 Category: Bath & Vanity Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2784-77 Bathroom Fixtures-Two Lights - 696601 - Capital Lighting, Inc.
Columbus, OH, USA
P2784-77 Bathroom Fixtures-Two Lights
696601
P2784-77 Bathroom Fixtures-Two Lights 696601
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 7.62 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Product Name: Two Light Bath Fixture UPC: 785247151028 Category: Bath & Vanity Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Extension: 7.62
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Forged Bronze
Product Name: Two Light Bath Fixture
UPC: 785247151028
Category: Bath & Vanity
Glass: Frosted Caramel Swirl
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696601
Product Name P2784-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details