Capital Lighting, Inc. 3041PD/1313 Sconces-Single Glass 696593

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Weight: 6 Product Name: One Light Bathroom Lights Glass: Gold Streaked Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Weight: 6 Product Name: One Light Bathroom Lights Glass: Gold Streaked Amber

Suppliers

Company
Product
Description
Supplier Links
3041PD/1313 Sconces-Single Glass - 696593 - Capital Lighting, Inc.
Columbus, OH, USA
3041PD/1313 Sconces-Single Glass
696593
3041PD/1313 Sconces-Single Glass 696593
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Weight: 6 Product Name: One Light Bathroom Lights Glass: Gold Streaked Amber

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ponderosa
Weight: 6
Product Name: One Light Bathroom Lights
Glass: Gold Streaked Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696593
Product Name 3041PD/1313 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details