Capital Lighting, Inc. 5181TP/G3543 Semi-Flush Mts.-Bowl Style 696580

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 19.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port Product Name: Five Light Semi Flush Glass: Blaze
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 19.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port Product Name: Five Light Semi Flush Glass: Blaze

Suppliers

Company
Product
Description
Supplier Links
5181TP/G3543 Semi-Flush Mts.-Bowl Style - 696580 - Capital Lighting, Inc.
Columbus, OH, USA
5181TP/G3543 Semi-Flush Mts.-Bowl Style
696580
5181TP/G3543 Semi-Flush Mts.-Bowl Style 696580
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 19.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port Product Name: Five Light Semi Flush Glass: Blaze

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 19.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Tawny Port
Product Name: Five Light Semi Flush
Glass: Blaze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696580
Product Name 5181TP/G3543 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details