Capital Lighting, Inc. 3081TC/1355 Large Chandeliers-Glass Shade 696574

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 41.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Toscana Product Name: Six Light Chandelier Glass: Petite Victorian
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 41.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Toscana Product Name: Six Light Chandelier Glass: Petite Victorian

Suppliers

Company
Product
Description
Supplier Links
3081TC/1355 Large Chandeliers-Glass Shade - 696574 - Capital Lighting, Inc.
Columbus, OH, USA
3081TC/1355 Large Chandeliers-Glass Shade
696574
3081TC/1355 Large Chandeliers-Glass Shade 696574
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 41.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Toscana Product Name: Six Light Chandelier Glass: Petite Victorian

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 41.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Toscana
Product Name: Six Light Chandelier
Glass: Petite Victorian

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696574
Product Name 3081TC/1355 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details