Capital Lighting, Inc. 3129VO/NS117 Semi-Flush Mts.-Bowl Style 696572

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Veneto Weight: 15 Product Name: Three Light Semi Flush Glass: Iridescent Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Veneto Weight: 15 Product Name: Three Light Semi Flush Glass: Iridescent Shell

Suppliers

Company
Product
Description
Supplier Links
3129VO/NS117 Semi-Flush Mts.-Bowl Style - 696572 - Capital Lighting, Inc.
Columbus, OH, USA
3129VO/NS117 Semi-Flush Mts.-Bowl Style
696572
3129VO/NS117 Semi-Flush Mts.-Bowl Style 696572
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Veneto Weight: 15 Product Name: Three Light Semi Flush Glass: Iridescent Shell

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Veneto
Weight: 15
Product Name: Three Light Semi Flush
Glass: Iridescent Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696572
Product Name 3129VO/NS117 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details