Capital Lighting, Inc. 3522BA/1239 Bathroom Fixtures-Two Lights 696546

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bark Product Name: Two Light Bathroom Lights Glass: Neutral Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bark Product Name: Two Light Bathroom Lights Glass: Neutral Swirl

Suppliers

Company
Product
Description
Supplier Links
3522BA/1239 Bathroom Fixtures-Two Lights - 696546 - Capital Lighting, Inc.
Columbus, OH, USA
3522BA/1239 Bathroom Fixtures-Two Lights
696546
3522BA/1239 Bathroom Fixtures-Two Lights 696546
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bark Product Name: Two Light Bathroom Lights Glass: Neutral Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bark
Product Name: Two Light Bathroom Lights
Glass: Neutral Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696546
Product Name 3522BA/1239 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details