PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.50
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Tortoise Shell
Product Name: Two Light Bathroom Lights
Glass: Penshell
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 696541 |
| Product Name | 3542TO/PS14 Bathroom Fixtures-Two Lights |
| Application | Residential |